EN
  • EN
  • DE

SN74LS33N

Part No SN74LS33N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Operating Supply Voltage 4.75 V ~ 5.25 V
Maximum Quiescent Current 3.6mA
Current - Output High, Low -, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 32ns @ 5V, 45pF
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 765577-SN74LS33N
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS33
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74LS33N CAD Model

Description

SN74LS33N Quad 2-Input Positive-NOR Gates

The SN74LS33N is a logic device from Texas Instruments that features four independent 2-input positive-NOR gates in a single package. This integrated circuit is part of the 74LS (Low-Power Schottky) series, renowned for its balance between speed and power consumption. The SN74LS33N is designed for use in a wide array of digital applications where NOR logic is required, including computer logic systems, data processing, and various types of control circuits.

Constructed with bipolar technology, the SN74LS33N is characterized by its high functionality and reliability. The device operates typically at a voltage of 5V, which is standard for TTL (Transistor-Transistor Logic) devices, making it compatible with many other TTL logic families. The IC has a typical power dissipation of 40 mW per gate, which is indicative of its efficiency in terms of energy consumption.

The SN74LS33N is offered in a 14-pin PDIP (Plastic Dual-In-line Package), which is well-suited for through-hole mounting, making it easy to insert into standard prototyping boards and breadboards for quick design and testing. The pin configuration is designed to be straightforward, with inputs and outputs for each gate clearly delineated, simplifying the process of integrating the device into a larger circuit design.

Key specifications of the SN74LS33N include:

  • Typical supply voltage of 5V
  • Low power consumption with 40 mW per gate
  • Operating temperature range from 0°C to 70°C
  • High noise immunity characteristic of 74LS logic devices
  • Fast switching times, with a typical propagation delay time of 9.5ns

As with all Texas Instruments products, the SN74LS33N is manufactured to high standards, ensuring consistent performance and quality. The device is also supported by comprehensive technical documentation, including datasheets and application notes, which are available on the Texas Instruments website. Whether for educational purposes, prototyping, or commercial product design, the SN74LS33N is a reliable choice for implementing NOR logic operations.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2178 $50.6136
29+ $3.4608 $100.3632
45+ $3.3526 $150.8670
62+ $3.2445 $201.1590
80+ $3.1363 $250.9040
107+ $2.8119 $300.8733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess