EN
  • EN
  • DE

CD4073BNSR

Part No CD4073BNSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 3.4mA, 3.4mA
Input Logic Level - Low 1.5V ~ 4V
Input Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number CD4073
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577060-CD4073BNSR
Ultra Librarian 3D Model Ultra Librarian CD4073BNSR CAD Model

Description

The CD4073BNSR is a high-quality integrated circuit produced by Texas Instruments, renowned for their robust and reliable electronic components. This particular IC is a triple 3-input AND gate, which is a fundamental component used in digital electronics. It is designed to operate over a broad voltage range from 3V to 18V and provides the system designer with direct implementation of the positive-logic 3-input AND function.

Key Features

  • Logic Type: Triple 3-Input AND Gate
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOP-14
  • Mounting Type: Surface Mount
  • Logic Family: CD4000
  • Propagation Delay Time: 50ns at 10V

Applications

The CD4073BNSR is versatile and can be used in various applications, including but not limited to:

  • Logic function implementation
  • Control systems
  • Signal gating
  • Decision making circuits
  • Power management

Quality and Reliability

Texas Instruments is committed to delivering high-standard products. The CD4073BNSR is no exception and is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. This product is suitable for commercial-grade applications and is also available in military-grade versions for use in more demanding environments.

Environmental and Regulatory Compliance

The CD4073BNSR is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This commitment to sustainability makes it an ideal choice for eco-conscious manufacturers and designers.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4443 $51.0945
275+ $0.3646 $100.2650
425+ $0.3532 $150.1100
590+ $0.3418 $201.6620
760+ $0.3304 $251.1040
1,015+ $0.2962 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess