EN
  • EN
  • DE

HEF4000BT

Part No HEF4000BT
Manufacturer NXP / Nexperia
Description Dual 3-input NOR gate and inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179773-HEF4000BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4000BT CAD Model

Description

Overview of HEF4000BT by NXP Semiconductors

The HEF4000BT is a versatile CMOS logic integrated circuit from NXP Semiconductors, designed for a broad array of applications in digital electronics. This device is part of the HEF4000 family, which is renowned for its robustness and low power consumption, making it suitable for battery-operated devices and energy-efficient designs.

Key Features

  • Wide Operating Voltage: The HEF4000BT operates over a wide voltage range, typically from 3V to 15V, providing flexibility in various application circuits and compatibility with other logic families when used with appropriate interfacing.
  • Low Power Consumption: Its CMOS technology ensures minimal power dissipation, which is critical for portable and low-energy systems.
  • High Noise Immunity: The inherent characteristics of CMOS provide the HEF4000BT with excellent noise immunity, a vital feature for reliable operation in electrically noisy environments.
  • Wide Temperature Range: Designed to operate over a broad temperature range, this IC can function in diverse environmental conditions, making it suitable for industrial and automotive applications.

Typical Applications

The HEF4000BT is a highly adaptable component that can be used in various digital circuits. Its applications include, but are not limited to:

  • Logic gates implementation
  • Timing circuits
  • Counters and dividers
  • Oscillators
  • Arithmetic operations circuits
  • Data storage elements

Package and Quality

The HEF4000BT comes in a standard SO14 plastic small outline package, which is not only space-saving but also compatible with automated surface-mount assembly processes. NXP's commitment to quality ensures that each IC meets stringent standards for reliability and performance.

Environmental and Regulatory Compliance

NXP Semiconductors is dedicated to environmental stewardship. The HEF4000BT adheres to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment ensures that the product is suitable for eco-friendly applications and helps manufacturers comply with global environmental regulations.

With its combination of low power, high noise immunity, and wide operating range, the HEF4000BT from NXP is an excellent choice for designers seeking a reliable and efficient logic solution.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess