EN
  • EN
  • DE

HEF4001UBT

Part No HEF4001UBT
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Description 4000/14000/40000 Series Quad 2-INPUT Nor Gate PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172508-HEF4001UBT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4001UBT CAD Model

Description

NXP HEF4001UBT Quad 2-Input NOR Gate

The NXP HEF4001UBT is a high-performance, quad 2-input NOR gate integrated circuit, designed for robust and efficient logic operations. Manufactured by NXP Semiconductors, a leader in the electronics industry, this chip is a part of the HEF4000 family, which is renowned for its reliability and versatility in a wide range of digital applications.

This integrated circuit features four independent NOR gates, each with two inputs. The NOR gate is a fundamental digital logic gate that outputs a high level (1) only when all its inputs are at a low level (0). The HEF4001UBT operates over a wide power supply range from 3V to 15V, making it suitable for various applications from low-voltage, battery-operated systems to high-voltage industrial equipment.

The device comes in a compact SOT27-1 package, also known as SO14, which is a small-outline package with 14 leads. This makes it ideal for space-constrained applications. The HEF4001UBT is fully static, allowing it to remain operational at zero frequency without any limitations on the maximum clock frequency.

Key features of the HEF4001UBT include:

  • Four independent 2-input NOR gates
  • Wide supply voltage range from 3V to 15V
  • Standardized symmetrical output characteristics
  • High noise immunity
  • Low power dissipation
  • SOT27-1 (SO14) package for space-saving design

Applications for the HEF4001UBT are diverse, ranging from logic processing and control systems to communication devices, data processing, and instrumentation. Its high noise immunity and low power consumption make it particularly well-suited for portable and battery-operated devices.

As with all NXP products, the HEF4001UBT is fabricated using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards for performance and durability. Whether you're designing a simple logic circuit or a complex digital system, the NXP HEF4001UBT offers a reliable and efficient solution for your NOR gate requirements.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Hanrun
Lowest to $0.7534
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess