EN
  • EN
  • DE

HEF4007UBP,652

Part No HEF4007UBP,652
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC DUAL PAIR/INVERTER 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3 V ~ 18 V
Resolution 3
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 775920-HEF4007UBP,652
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name HEF4007
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4007UBP,652 CAD Model

Description

NXP HEF4007UBP,652 Dual Complementary Pair Plus Inverter

The NXP HEF4007UBP,652 is a versatile and high-performance integrated circuit that features a dual complementary pair and an inverter. Designed and manufactured by NXP Semiconductors, a leader in the industry, this IC is part of the HEF4000 family, which is renowned for its robustness and reliability in a wide range of electronic applications.

Key Features and Benefits:

  • Multiple Configurations: The HEF4007UBP,652 can be used as two independent inverters, three independent buffers, a one-input digital multiplexer, a static memory cell, and more, providing flexibility in application design.
  • Wide Operating Voltage: It operates across a wide voltage range from 3V to 15V, making it suitable for various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: With its CMOS technology, it has a low power dissipation, which is crucial for battery-powered devices and energy-efficient designs.
  • High Noise Immunity: The inherent characteristics of CMOS provide high noise immunity, allowing for stable operation in electrically noisy environments.
  • Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The versatility of the HEF4007UBP,652 makes it ideal for a multitude of applications, including:

  • Logic circuit building blocks
  • Signal processing
  • Static memory storage
  • Frequency division
  • Wave shaping
  • Amplification

Package and Quality:

The NXP HEF4007UBP,652 comes in a DIP-14 (Dual In-line Package) which is easy to handle and suitable for prototyping as well as mass production. The product adheres to NXP’s stringent quality standards, ensuring high reliability and consistent performance.

Whether you are designing a new system or upgrading an existing one, the NXP HEF4007UBP,652 offers the functionality and performance to meet a broad spectrum of logic circuit requirements. Its adaptability and efficiency make it an excellent choice for designers looking to optimize their electronic designs.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess