EN
  • EN
  • DE

HEF40193BT

Part No HEF40193BT
Manufacturer NXP / Nexperia
Description 4-bit up/down binary counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179815-HEF40193BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40193BT CAD Model

Description

The NXP HEF40193BT is a high-performance, versatile 4-bit synchronous binary up/down counter integrated circuit, designed for use in a wide range of digital applications. Manufactured by NXP Semiconductors, a leader in the field of advanced digital components, this counter is part of the HEF4000 family, known for its reliability and ease of use.

Key Features

  • Counting Configuration: The HEF40193BT is capable of counting both up and down, providing flexibility in its application.
  • Binary Counter: It operates as a binary counter, making it suitable for digital systems that require binary counting sequences.
  • 4-bit Counter: With a 4-bit count size, it can count from 0 to 15 (0x0 to 0xF in hexadecimal) in binary.
  • Synchronous Operation: The counter advances on the rising edge of the clock signal, ensuring synchronized counting with the system clock.
  • Multiple Counting Modes: The device can be easily configured for various modes, such as reset, hold, or parallel loading, via its control inputs.
  • Standard Logic Levels: Compatible with standard TTL (Transistor-Transistor Logic) levels, this counter can be interfaced with a wide range of digital circuits.
  • Wide Operating Voltage: It operates over a broad voltage range, accommodating various power supply levels for different applications.

Applications

The HEF40193BT is suited for applications that require precise counting, such as:

  • Digital clocks and timers
  • Frequency dividers and counters
  • Programmable digital circuits
  • Industrial control systems
  • Automated test equipment

Technical Specifications

The technical specifications of the HEF40193BT include:

  • Supply Voltage Range: Typically 3V to 15V
  • Operating Temperature: Specified from -40°C to +85°C
  • Package: Surface-mount SO16 package for compact PCB design

With its robust design and flexible functionality, the NXP HEF40193BT is a reliable choice for designers looking to implement a 4-bit counter in their digital system designs. Its industry-standard footprint and compatibility with existing logic families make it a versatile component for both new designs and legacy system upgrades.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess