EN
  • EN
  • DE

LNK354GN

Part No LNK354GN
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 200kHz SMD-8B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Power Integrations
Series LinkSwitch®-HF
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 63%
Frequency - Switching 200kHz
Power (Watts) 5 W
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SMD (7 Leads), Gull Wing
Supplier Device Package SMD-8B
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2266-LNK354GN
Standard Package 50
Win Source Part Number 1070467-LNK354GN
Ultra Librarian 3D Model Ultra Librarian LNK354GN CAD Model

Description

This electronic component has a Win Source Part Number of 1070467-LNK354GN.

  • Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
  • Series: LinkSwitch®-HF
  • Package: Tube
  • Standard Package: 50 units
  • Mounting: SMD (SMT)
  • Power Output: 5 W
  • Isolation: Isolated
  • Switch: Internal
  • Voltage Breakdown: 700V
  • Topology: Flyback
  • Duty Cycle: 63%
  • Frequency Switching: 200kHz
  • Fault Protection: Current limiting, open loop, over temperature and short circuit
  • Package/Case: 8-SMD (7 Leads), Gull Wing
  • Supplier Device Package: SMD-8B
  • Temperature Range: -40°C ~ 150°C (TJ)
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Power Integrations
  • Alternative Name: 2266-LNK354GN
  • Status: Obsolete

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess