EN
  • EN
  • DE

MURS360T3

Part No MURS360T3
Manufacturer ON Semiconductor
Catalog Misc Products
Description ULTRAFAST RECTIFIERS 3.0 AMPERES 200-600 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832225-MURS360T3
Ultra Librarian 3D Model Ultra Librarian MURS360T3 CAD Model

Description

ON Semiconductor MURS360T3 Ultrafast Rectifier

The ON Semiconductor MURS360T3 is a high-performance ultrafast rectifier designed for applications requiring low forward voltage drop and high surge current capabilities. This state-of-the-art rectifier is ideal for use in power supplies, inverters, converters, freewheeling diodes, and other power switching applications. The MURS360T3 offers superior performance in a compact, surface-mount package, making it a perfect choice for modern electronic devices where space is at a premium.

Key Features

  • Ultrafast Reverse Recovery Time: The MURS360T3 boasts an impressive reverse recovery time of 35 nanoseconds, minimizing power losses and improving efficiency in high-frequency applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures reduced power dissipation and a lower operating temperature, contributing to the overall efficiency of the system.
  • High Surge Current Capability: This device can handle a high surge current, providing reliable performance under transient conditions and enhancing the durability of the end application.
  • Surface-Mount Package: The compact SMB (DO-214AA) package allows for easy integration into various circuit designs, supporting automated assembly processes and saving valuable board space.
  • Robust Construction: The MURS360T3 is built to withstand harsh environments, featuring a glass passivated junction that ensures long-term reliability and stability.
  • Lead-Free and RoHS Compliant: Complying with environmental regulations, this rectifier is lead-free and meets RoHS standards, making it a responsible choice for eco-friendly electronic designs.

Applications

  • Switching power supplies
  • Power inverters and converters
  • Motor controllers
  • Snubber circuits
  • Lighting systems
  • Automotive applications

The ON Semiconductor MURS360T3 ultrafast rectifier is a versatile component that offers robust performance in a wide range of applications where efficiency, reliability, and compact design are critical. Its superior electrical characteristics make it a go-to choice for engineers looking to optimize their power circuitry in both commercial and industrial products.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2869 $58.8145
495+ $0.2355 $116.5725
760+ $0.2282 $173.4320
1,050+ $0.2208 $231.8400
1,355+ $0.2134 $289.1570
1,815+ $0.1913 $347.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,250 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess