Product Overview: NXP HEF4046BT Phase-Locked Loop
The NXP HEF4046BT is a highly versatile phase-locked loop (PLL) circuit designed for use in a wide range of applications, from signal processing to frequency synthesis. This integrated circuit is part of the HEF4000 family, which is well-known for its robustness and reliability. The HEF4046BT specifically is a CMOS device that offers low power consumption and a broad voltage range, making it suitable for battery-operated devices as well as industrial applications.
Key Features
- Voltage Range: The device operates over a recommended voltage range of 3V to 15V, providing flexibility in various power environments.
- High Frequency: With the capability to handle frequencies up to 18MHz (typical at VDD = 15V), it is suitable for high-speed operations.
- Low Power Consumption: As a CMOS device, the HEF4046BT inherently consumes low power, which is crucial for portable and energy-sensitive applications.
- Multiple Phase Comparators: It includes three different phase comparators, each with its unique characteristics, providing design versatility.
- Lock Detection: The device features a lock detection function which is essential for monitoring the status of the PLL.
Applications
The HEF4046BT is suited for a variety of applications, including but not limited to:
- Frequency modulation and demodulation systems
- Frequency synthesis and frequency multiplication
- Signal conditioning and clock recovery circuits
- Motor speed control and voltage-controlled oscillators (VCO)
Package and Quality
The NXP HEF4046BT is offered in an SO14 package, which is a small outline package with 14 leads. This compact footprint allows for efficient use of board space in dense electronic assemblies. Additionally, the device complies with the stringent quality standards set by NXP, ensuring reliable performance in demanding environments.
Whether you are developing a new communication system, working on a sophisticated control circuit, or simply need a reliable PLL for your project, the NXP HEF4046BT provides the performance and flexibility required to meet your design challenges.