EN
  • EN
  • DE

HEF4052BT-Q100,118

Part No HEF4052BT-Q100,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 155 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 15 V
-3db Bandwidth 70MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 200nA
Crosstalk -50dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 098033-HEF4052BT-Q100,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4052BT-Q100,118 CAD Model

Description

The HEF4052BT-Q100,118 is a high-quality analog multiplexer/demultiplexer integrated circuit (IC) manufactured by NXP Semiconductors. This versatile component is designed to meet the stringent requirements of automotive and industrial applications, ensuring reliability and performance under harsh conditions.

Key Features

  • Dual 4-channel Multiplexing: The IC features two independent 4-channel multiplexers that can process signals from four different inputs and route them to a single output each, or vice versa.
  • Wide Voltage Range: It operates across a wide voltage range from 3V to 15V, making it suitable for various electronic systems and applications.
  • Low ON Resistance: The device boasts a low ON resistance, which minimizes signal attenuation and ensures a high-quality signal pass-through.
  • Binary Address Decoding: Selection of the desired channel is done through binary address decoding, which simplifies the control logic required to operate the device.
  • Q100 Automotive Qualification: The HEF4052BT-Q100,118 meets the rigorous Q100 automotive qualification standards, ensuring its suitability for use in automotive environments.

Applications

This multiplexer/demultiplexer is ideal for a range of applications including signal gating, channel selection, and mixing signals in automotive systems, industrial automation, and control systems. Its robust design also makes it a good fit for data acquisition systems, analog-to-digital conversion, and other electronic circuits requiring high levels of signal integrity.

Package and Quality

The HEF4052BT-Q100,118 comes in a surface-mount SO16 package, which is compact and suitable for high-density PCB designs. The device is compliant with the industry-standard JEDEC specifications for surface-mount components, facilitating easy integration into various electronic systems.

In summary, the HEF4052BT-Q100,118 from NXP is a robust, versatile, and high-performance component designed to meet the needs of complex electronic systems requiring reliable analog signal routing. Its adherence to automotive qualifications and its flexibility in voltage and signal handling make it an excellent choice for designers looking for a dependable multiplexer/demultiplexer solution.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4447 $51.1405
275+ $0.3649 $100.3475
425+ $0.3535 $150.2375
585+ $0.3421 $200.1285
760+ $0.3307 $251.3320
1,015+ $0.2965 $300.9475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess