EN
  • EN
  • DE

HEF4511BP

Part No HEF4511BP
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC BCD-7 SEG DECODER/DRVR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED, LCD
Configuration 7 Segment
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 068040-HEF4511BP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4511BP CAD Model

Description

The HEF4511BP is a high-quality BCD to 7-segment latch/decoder/driver designed by NXP Semiconductors. This integrated circuit (IC) is part of NXP's HEF4000 series, which is well-regarded for its robust performance in digital electronics. The HEF4511BP is crafted to interface between digital systems and displays, making it an indispensable component for applications requiring numeric output visualization.

Key Features

  • BCD to 7-Segment Decoder: The HEF4511BP efficiently decodes binary-coded decimal (BCD) input data to control the display of the numerals 0-9 on a 7-segment display.
  • Latch Functionality: It includes a latch storage feature which allows the input data to be held stable and displayed even when the input is no longer present.
  • Output Drive Capability: This IC can directly drive a 7-segment display without the need for external transistors or resistors, simplifying circuit design and reducing component count.
  • Phase Input: It also features a phase input for blanking, lamp test, or modulating the display.

Applications

The HEF4511BP is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Digital clocks and timers
  • Instrumentation displays
  • Calculator displays
  • Electronic meters
  • Other consumer electronics that require numeric displays

Technical Specifications

The device operates over a recommended voltage range of 3V to 15V, making it compatible with both TTL and CMOS technologies. It is packaged in a 16-pin DIP (Dual In-line Package), which is ideal for breadboard prototyping and traditional through-hole PCB designs. The HEF4511BP's operating temperature ranges from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Conclusion

In summary, the NXP HEF4511BP BCD to 7-segment latch/decoder/driver is a reliable and efficient solution for displaying numerical data. Its ease of use and ability to directly drive a display make it a preferred choice for designers and hobbyists alike. The HEF4511BP's compatibility with multiple voltage levels and robust temperature range ensures its adaptability in various applications and environments.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess