EN
  • EN
  • DE

MC14549BCP

Part No MC14549BCP
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Successive Approximation Registers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217931-MC14549BCP
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14549BCP CAD Model

Description

ON Semiconductor MC14549BCP Product Overview

The MC14549BCP from ON Semiconductor is a versatile and high-performance CMOS (Complementary Metal-Oxide Semiconductor) serial/parallel data converter integrated circuit. This device is designed to interface with microprocessors and is particularly useful in applications requiring the conversion of data between serial and parallel formats. Its robust design and flexible functionality make it an ideal choice for a wide range of digital applications.

Key Features

  • Serial to Parallel Conversion: The MC14549BCP is capable of converting serial input data into parallel output format, allowing for easy interfacing with microprocessors and other digital systems that require parallel data.
  • Parallel to Serial Conversion: Conversely, this IC can also convert parallel input data into serial output, making it suitable for applications that need to transmit data over long distances or through limited connection points.
  • CMOS Technology: Built using CMOS technology, the MC14549BCP offers low power consumption and high noise immunity, making it reliable for use in power-sensitive and harsh environment applications.
  • Multiple Operating Modes: It features several modes of operation, including hold (storage), shift (serial output), and load (parallel input), providing flexibility in how data is handled and transmitted.
  • Edge-Triggered Clocking: The device uses edge-triggered clocking, which ensures precise timing and synchronization of data conversion processes.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic level requirements and ensuring compatibility with a range of digital systems.

Applications

The MC14549BCP is suitable for a variety of digital applications, including:

  • Data communication systems
  • Microprocessor interfacing
  • Remote data acquisition
  • Instrumentation and control systems
  • Automotive systems
  • Industrial automation

Its reliability and functional diversity make the MC14549BCP a go-to component for designers and engineers looking to bridge the gap between serial and parallel data within their electronic systems. Whether for simple data logging tasks or complex communication protocols, the MC14549BCP from ON Semiconductor offers a practical solution for serial/parallel data conversion challenges.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess