EN
  • EN
  • DE

HEF4517BP

Part No HEF4517BP
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description Dual 64-bit static shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179920-HEF4517BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4517BP CAD Model

Description

The NXP HEF4517BP is a high-performance, dual 64-bit static shift register integrated circuit, designed for use in a wide range of digital applications. This versatile component is part of the HEF4000 family, a series known for its robustness and compatibility with the CMOS technology. The HEF4517BP is particularly suitable for applications that require the capture, storage, and transfer of serial data.

Key Features

  • Static Shift Register: The device includes two independent 64-bit registers, providing ample storage for serial data.
  • Dual Register Configuration: Each 64-bit register can be used separately or cascaded to increase the shift length, offering flexibility in application design.
  • High-Speed Operation: Designed to operate at high clock speeds, the HEF4517BP ensures quick data transfer and processing.
  • Wide Operating Voltage: The device supports a wide voltage range, typically from 3V to 15V, accommodating various power supply requirements.
  • Low Power Consumption: As a CMOS device, it offers the advantage of low power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Output Capability: Standard outputs are capable of driving 10 LSTTL loads, which is suitable for interfacing with various logic families.

Applications

The NXP HEF4517BP is commonly utilized in digital systems where temporary data storage or serial-to-parallel conversion is required. Its applications span across various fields such as:

  • Data processing systems
  • Communication systems
  • Instrumentation and control systems
  • Computers and computer peripherals
  • Signal processing circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The HEF4517BP is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its proven design and robust performance, this shift register is a reliable choice for designers and engineers seeking a dependable data storage solution.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1922 $65.7660
65+ $1.7983 $116.8895
100+ $1.7417 $174.1700
140+ $1.6863 $236.0820
180+ $1.6297 $293.3460
240+ $1.4611 $350.6640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess