EN
  • EN
  • DE
  • IT

HEF4541BT

Part No HEF4541BT
Manufacturer NXP / Nexperia
Description Programmable timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179940-HEF4541BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4541BT CAD Model

Description

The NXP HEF4541BT is a highly versatile and programmable timer integrated circuit, designed to cater to a wide range of timing applications. Manufactured by NXP Semiconductors, a leader in the electronics industry, this device is part of the HEF4000 family, known for its robustness and reliability.

Key Features

  • Voltage Range: The HEF4541BT operates over a recommended voltage range of 3 V to 15 V, making it suitable for various digital logic levels and providing users with a flexible power supply option.
  • Programmability: With its programmable features, users can set up the timer for various modes of operation, including multivibrator and frequency divider configurations, allowing for a broad spectrum of time-delay applications.
  • Count Length: The device is capable of counting up to 24 stages, which is equivalent to a 16,777,216 maximum count, ensuring suitability for extended duration timing sequences.
  • Output Capability: The HEF4541BT offers a robust output drive capability, which can directly drive a TTL or CMOS load, making it a versatile choice for interfacing with different logic families.

Applications

The HEF4541BT is ideal for a variety of applications that require precise timing solutions, including:

  • Timing circuits
  • Oscillators
  • Pulse generators
  • Frequency dividers
  • Watches and clocks
  • Sequential timing

Technical Specifications

Parameter Value Supply Voltage 3 V to 15 V Count Stages 24 Package SO14 (Small Outline) Temperature Range -40°C to +85°C

Quality and Reliability

NXP's commitment to quality ensures that the HEF4541BT timer is manufactured to the highest standards, with rigorous testing procedures in place to guarantee performance and reliability. This makes the HEF4541BT a trusted choice for designers and engineers in need of a reliable timing solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7226 $57.8080
190+ $0.5929 $112.6510
295+ $0.5743 $169.4185
405+ $0.5559 $225.1395
525+ $0.5373 $282.0825
700+ $0.4817 $337.1900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess