EN
  • EN
  • DE

HEF4724BT

Part No HEF4724BT
Manufacturer NXP / Nexperia
Description 8-bit addressable latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179953-HEF4724BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4724BT CAD Model

Description

NXP HEF4724BT Product Overview

The NXP HEF4724BT is a high-performance, versatile integrated circuit that finds its applications in a wide array of electronic devices. This product is part of the HEF4000 family, which is well-known for its robustness and reliability in various digital applications.

Key Features

  • Logic Family: The HEF4724BT operates under the HEF4000 logic family, which utilizes CMOS technology to deliver low power consumption and high noise immunity.
  • Package: Encased in an SOP (Small Outline Package), the HEF4724BT offers a compact footprint, making it ideal for space-constrained applications.
  • Pin Configuration: This device comes in a 14-pin configuration, which provides a good balance between functionality and ease of use.
  • Supply Voltage Range: It operates over a wide supply voltage range, typically from 3V to 15V, which allows for flexibility in different circuit designs and compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.

Applications

The NXP HEF4724BT is designed for multipurpose use in digital circuits. Some of its common applications include:

  • Counters and dividers
  • Logic gates
  • Frequency generators
  • Time delay circuits
  • Complex digital systems requiring high integration

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the HEF4724BT is no exception. The device is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is also RoHS compliant, which means it is manufactured without the use of hazardous substances, making it environmentally friendly.

Conclusion

With its combination of low power consumption, wide voltage range, and compact packaging, the NXP HEF4724BT is a practical choice for designers looking to implement efficient and reliable digital logic functions in their electronic projects. Its adherence to industry standards for quality and environmental safety further enhances its appeal to a broad range of applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3687 $60.6366
42+ $2.7641 $116.0922
65+ $2.6778 $174.0570
90+ $2.5914 $233.2260
116+ $2.5050 $290.5800
155+ $2.2458 $348.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess