EN
  • EN
  • DE

HEF4794BT

Part No HEF4794BT
Manufacturer NXP / Nexperia
Description 8-stage shift-and-store register LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179961-HEF4794BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4794BT CAD Model

Description

Product Overview: HEF4794BT by NXP Semiconductors

The HEF4794BT is a high-performance shift register integrated circuit (IC) designed and manufactured by NXP Semiconductors, a trusted name in the industry. This IC is part of the HEF4000 family, which is renowned for its robustness and versatility in various digital applications. The HEF4794BT is specifically tailored for systems requiring serial-to-parallel data conversion with additional latch and output enable features.

Key Features

  • 8-bit Serial-In/Parallel-Out Shift Register: The device provides an 8-bit serial input to parallel output converter, enabling efficient data processing and communication within electronic systems.
  • Output Latch: Each of the eight outputs can be latched to hold the last data presented, ensuring stable data output and control.
  • Output Enable (OE) Control: The OE input pin allows the user to control the output state, offering the choice of placing the outputs in a high-impedance state or actively driving the connected load.
  • Wide Operating Voltage: The IC operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with numerous system designs.
  • Shift Register Clear Function: A dedicated input pin is provided to reset the internal shift register, allowing for quick and efficient data clearing when needed.

Applications

The HEF4794BT is suitable for a broad array of applications, including but not limited to:

  • LED panel displays
  • Digital control circuits
  • Data acquisition systems
  • Communication systems
  • Industrial control interfaces

Technical Specifications

With its standard SOIC-16 packaging, the HEF4794BT can easily be integrated into surface-mount technology (SMT) designs. The IC is characterized for operation from -40°C to +85°C, ensuring reliability across a wide temperature range, making it suitable for industrial and outdoor applications.

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products. The HEF4794BT is designed with the same dedication to quality and reliability that customers have come to expect from NXP, making it a smart choice for designers looking to incorporate a reliable shift register into their electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,326 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess