EN
  • EN
  • DE

I74F138D

Part No I74F138D
Manufacturer NXP / Nexperia
Description 1-of-8 decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1182961-I74F138D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I74F138D CAD Model

Description

The NXP I74F138D is a high-performance integrated circuit designed for use in a wide variety of digital applications. It is a 1-of-8 decoder/demultiplexer that provides high-speed multiplexing and demultiplexing of digital signals. This IC is an essential component for systems requiring the conversion of binary input signals into one-of-eight outputs, ensuring that only one output is active at any given time.

Key Features

  • Logic Family: The I74F138D belongs to the F-Series logic family, known for its fast switching speeds and low power consumption.
  • Supply Voltage Range: It operates on a wide supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • High-Speed Operation: With fast propagation delays, the device is capable of handling high-speed digital signals, ensuring minimal lag in critical applications.
  • Multiple Input Enable Lines: The device includes three enable inputs (E1, E2, and E3), two active-low and one active-high, providing flexibility in control and integration into various systems.
  • Output Capability: The IC can drive up to 15 LSTTL (Low-power Schottky TTL) loads, allowing for direct interfacing with most logic types.
  • Demultiplexing Capability: As a demultiplexer, it can distribute a single input to any one of the eight outputs, which is particularly useful in communication systems, data routing, and memory addressing.

Applications

The NXP I74F138D is versatile and can be utilized in a variety of applications such as:

  • Memory chip select decoding
  • Data multiplexing
  • Control signal generation
  • Address decoding for microprocessors
  • Routing digital signals in communication systems

This decoder/demultiplexer is offered in a standard 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing ease of use in both prototyping and production-scale applications. With its robust design and compatibility with existing TTL logic levels, the NXP I74F138D is an excellent choice for designers looking for a reliable and efficient solution to their digital decoding and demultiplexing needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1887 $116.0505
950+ $0.1827 $173.5650
1,310+ $0.1769 $231.7390
1,690+ $0.1709 $288.8210
2,265+ $0.1533 $347.2245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess