EN
  • EN
  • DE

I74F244D

Part No I74F244D
Manufacturer NXP / Nexperia
Description Octal buffers 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1182964-I74F244D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian I74F244D CAD Model

Description

The NXP I74F244D is a high-performance, octal buffer and line driver designed to have the capability to drive heavily loaded outputs with full-rated fanout. This integrated circuit is equipped with two independent line drivers with 3-state outputs, which is particularly useful in applications where output connectivity requires isolation.

Key Features

  • Octal Bus Interface: 8 channels of input and output provide a wide bus interface for data transmission, making it suitable for bus-oriented systems.
  • 3-State Outputs: The tri-state outputs can be set to a high impedance state, effectively disconnecting the output from the circuit, which is crucial for bus transmission lines and shared data paths.
  • High Drive Capability: The I74F244D can drive up to 15 LSTTL loads, ensuring that signals are maintained across long distances and through capacitive loads.
  • Low Power Consumption: The device is designed for low power consumption, making it an energy-efficient choice for modern electronic systems.
  • Wide Operating Voltage: It operates over a broad voltage range from 4.5V to 5.5V, providing flexibility in different power environments.

Applications

The versatility of the NXP I74F244D makes it suitable for a variety of applications, including:

  • Bus driver interfaces
  • Memory address drivers
  • Data transmission systems
  • Buffer memory address registers
  • Input/output port drivers

Quality and Reliability

Built with NXP's commitment to quality, the I74F244D is manufactured in a robust package that ensures reliable operation in industrial and commercial temperature ranges. The device is also compliant with JEDEC standards and is available in a standard SOIC package, making it easy to integrate into a wide range of electronic assemblies.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess