EN
  • EN
  • DE

IP3337CX18/LF/P,13

Part No IP3337CX18/LF/P,13
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 60NH/25PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 7
Center / Cutoff Frequency 180MHz (Cutoff)
Attenuation Value 40dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 125
Current 10mA
Values L = 60nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -35°C to 85°C
Applications GSM, LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.081" L x 0.065" W (2.06mm x 1.66mm)
Height 0.026" (0.65mm)
Win Source Part Number 099477-IP3337CX18/LF/P,13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP3337CX18/LF/P,13 CAD Model

Description

The IP3337CX18/LF/P,13 is a cutting-edge integrated circuit developed by NXP Semiconductors, a leader in the electronics industry known for their innovative and reliable products. This component is designed to meet the rigorous demands of modern electronic systems, providing a robust solution for a variety of applications.

Key Features

  • High Integration: The IP3337CX18/LF/P,13 incorporates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is engineered to consume minimal power, making it ideal for battery-powered devices and applications where power conservation is paramount.
  • Advanced Protection: The device includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the application it is used in.
  • High-Performance: The IP3337CX18/LF/P,13 is designed to deliver high performance, ensuring fast and reliable operation for the most demanding tasks.

Applications

The versatility of the IP3337CX18/LF/P,13 makes it suitable for a wide range of applications. It is commonly used in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunications infrastructure

Quality and Reliability

NXP's commitment to quality is evident in the IP3337CX18/LF/P,13, which is manufactured to the highest standards. The product undergoes rigorous testing to ensure it meets stringent industry specifications for quality and reliability.

Environmental Compliance

The IP3337CX18/LF/P,13 is designed with environmental responsibility in mind. It complies with various international standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Conclusion

With its robust feature set, the IP3337CX18/LF/P,13 from NXP is an excellent choice for designers looking to incorporate a high-quality, reliable, and efficient integrated circuit into their electronic products. Its adherence to environmental standards and comprehensive protection mechanisms makes it a forward-thinking solution for today's technological challenges.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess