EN
  • EN
  • DE

IP4042CX5/LF

Part No IP4042CX5/LF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0844+/0
Reference case CSP-5
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714513-IP4042CX5/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4042CX5/LF CAD Model

Description

Product Overview: NXP IP4042CX5/LF

The NXP IP4042CX5/LF is a cutting-edge ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge damages. This compact and efficient solution is specifically tailored for applications that require robust protection for differential data lines without compromising signal integrity. It is an ideal choice for designers looking to enhance the reliability and longevity of their electronic products.

Key Features

  • High-Speed Interface Protection: The IP4042CX5/LF is designed to protect USB 2.0, HDMI, LVDS, and other high-speed data lines from ESD strikes, ensuring uninterrupted performance even in the most demanding environments.
  • Low Capacitance: With its ultra-low line capacitance, this device minimizes signal attenuation, making it perfect for high-frequency applications where maintaining signal integrity is paramount.
  • Multi-Channel Integration: The device features five ESD protection channels, providing comprehensive coverage for multiple lines within a single package, reducing board space and simplifying design.
  • Low Clamping Voltage: The IP4042CX5/LF offers a low clamping voltage, ensuring sensitive components are shielded from the potentially damaging effects of ESD events.
  • Robust ESD Protection: It is capable of withstanding ESD discharges up to the IEC61000-4-2 standard, providing confidence in the durability and reliability of the protection offered.

Applications

The versatility of the NXP IP4042CX5/LF makes it suitable for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Digital cameras and video equipment
  • Portable media players
  • Set-top boxes and digital TVs
  • Other high-speed data interface applications

With its exceptional ESD protection capabilities, low capacitance, and multi-channel integration, the NXP IP4042CX5/LF is an indispensable component for any design engineer looking to enhance the defense mechanisms of their high-speed data interfaces. Its compact form factor and compliance with industry standards make it a highly reliable and efficient solution for safeguarding sensitive electronics against the unpredictable nature of electrostatic discharges.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1365 $62.5075
125+ $0.9321 $116.5125
195+ $0.9032 $176.1240
265+ $0.8743 $231.6895
345+ $0.8455 $291.6975
460+ $0.7577 $348.5420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess