EN
  • EN
  • DE

IP4043CX5/P

Part No IP4043CX5/P
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0947+
Reference case 5CSP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 746229-IP4043CX5/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4043CX5/P CAD Model

Description

Introducing the NXP IP4043CX5/P - A Superior ESD Protection Solution

The NXP IP4043CX5/P is a cutting-edge Electrostatic Discharge (ESD) protection device designed to safeguard high-speed interfaces from damaging voltage spikes. This product is an essential component for any application requiring robust protection for sensitive circuits, such as USB interfaces, HDMI, Ethernet, and other high-speed data lines. With its compact package and high-performance features, the IP4043CX5/P stands out as a reliable and efficient solution for modern electronic devices.

Key Features

  • High-Speed Interface Protection: The IP4043CX5/P is optimized for high-speed signal integrity, making it suitable for protecting interfaces with data rates up to 5 Gbps without compromising signal quality.
  • Low Capacitance: With a low input capacitance, this device ensures minimal signal attenuation, which is crucial for maintaining the integrity of high-speed data transmissions.
  • Multi-Channel Integration: This device integrates multiple ESD protection diodes, providing a comprehensive solution that saves space and simplifies circuit design.
  • Low Clamping Voltage: The IP4043CX5/P offers a low clamping voltage during ESD events, ensuring superior protection for sensitive electronic components.
  • Robust ESD Performance: It can withstand ESD discharges up to 8 kV contact discharge and 15 kV air discharge, in accordance with the IEC 61000-4-2 standard, providing a high level of protection for your devices.

Applications

The NXP IP4043CX5/P is ideal for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication equipment
  • Networking devices and infrastructure
  • Set-top boxes and digital TVs
  • USB peripherals and accessories

Package and Quality

The device comes in a small, leadless 6-pin package (SOT457), which is perfect for space-constrained applications. Its compact size does not compromise its performance or reliability. Manufactured by NXP, a leader in semiconductor solutions, the IP4043CX5/P is produced to meet high-quality standards, ensuring long-term reliability and performance for your electronic products.

In summary, the NXP IP4043CX5/P represents a state-of-the-art solution for protecting high-speed interfaces from ESD events. Its combination of low capacitance, high integration, and robust protection makes it an indispensable component for any electronic device requiring dependable ESD safeguards.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7415 $59.3200
190+ $0.6087 $115.6530
295+ $0.5891 $173.7845
405+ $0.5706 $231.0930
525+ $0.5521 $289.8525
705+ $0.4943 $348.4815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess