The NXP IP4050CX16 is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transients. This robust component is specifically tailored for applications that demand high levels of signal integrity, making it an ideal choice for protecting sensitive circuits in a wide range of electronic devices.
Key Features
- High-Speed Data Line Protection: The IP4050CX16 is optimized for high-speed data lines, ensuring minimal signal distortion and maximum data integrity.
- Low Capacitance: With its low loading capacitance, this device is perfect for protecting high-frequency signal lines without compromising performance.
- Multi-Channel Integration: It features multiple ESD-protective channels in a single package, providing a compact and efficient solution for comprehensive interface protection.
- Robust ESD Defense: Offering superior ESD protection, the IP4050CX16 can withstand ESD strikes exceeding the IEC61000-4-2 standard, ensuring device safety even under extreme conditions.
Applications
The IP4050CX16 is versatile in its application, suitable for a range of high-speed data interfaces. Some common use cases include:
- USB 2.0 and 3.0 Ports
- HDMI and DisplayPort Interfaces
- Digital Visual Interface (DVI) Connections
- Mobile and Computing Devices
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Channels |
16 |
| Clamping Voltage |
Low |
| Capacitance |
Low |
| Package |
SOT23-6 |
| ESD Rating |
> 15 kV (IEC61000-4-2) |
For engineers and designers seeking a reliable ESD protection solution, the NXP IP4050CX16 offers an exceptional balance of performance and protection, ensuring the longevity and reliability of your electronic products.