EN
  • EN
  • DE
  • IT

IP4059CX5/LF,135

Part No IP4059CX5/LF,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 5CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Ethernet, USB OTG
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-CSP (1.33x0.96)
Win Source Part Number 102557-IP4059CX5/LF,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4059CX5/LF,135 CAD Model

Description

Product Overview: IP4059CX5/LF,135 from NXP Semiconductors

The IP4059CX5/LF,135 is a cutting-edge EMI filter with integrated ESD protection, meticulously designed by NXP Semiconductors to meet the stringent requirements of high-speed data lines. This compact component is part of NXP's expansive portfolio, renowned for its robust performance and reliability in protecting sensitive electronic circuits.

Key Features

  • EMI Filtering: The device offers superior EMI suppression capabilities, effectively reducing electromagnetic interference on data lines, which is crucial for maintaining signal integrity in high-speed communication applications.
  • ESD Protection: With integrated Electrostatic Discharge (ESD) protection, the IP4059CX5/LF,135 safeguards sensitive components against sudden and extreme voltage spikes, adhering to IEC 61000-4-2 standards.
  • Low Capacitance: The low-pass filter design ensures a minimal capacitance, allowing for high-speed data transmission without significant signal attenuation, making it ideal for interfaces such as USB 2.0, HDMI, and MHL.
  • Compact Package: Encased in a small 1.45 mm x 1.0 mm WLCSP (Wafer Level Chip Scale Package), the product is optimized for space-constrained applications, providing essential protection without compromising on design real estate.
  • Lead-Free and RoHS Compliant: Aligning with modern environmental standards, the component is lead-free and meets the Restriction of Hazardous Substances (RoHS) directive, making it suitable for green-compliant electronic products.

Applications

The IP4059CX5/LF,135 is versatile and can be used in a variety of applications where data integrity and circuit protection are paramount. These include:

  • Smartphones and Tablets
  • Laptops and Portable Electronics
  • Digital Cameras and Video Recorders
  • Wearable Technology
  • GPS Units
  • Any USB 2.0, HDMI, and MHL Interfaces

Conclusion

In conclusion, the IP4059CX5/LF,135 from NXP Semiconductors is an essential component for designers looking to enhance the performance and longevity of their electronic devices. Its integration of EMI filtering and ESD protection, combined with its compact footprint, make it an invaluable addition to any high-speed data interface. NXP's commitment to quality and environmental standards further ensures that this product is a reliable and responsible choice for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
MULTI-PURPOSE ESD DEVICE
Lowest to $0.9715
Renesas Electronics America
TVS DIODE 5.5VWM 5MPAK
Lowest to $3.4901
Amazing
LOW CAP ESD HIGH SPEED 2-CH 5V
Lowest to $0.0685
Littelfuse Inc.
TVS AXL KA RATED 20KA 76V BI / Clamp Ipp Tvs Diode
Need more? Email Us
MDE Semiconductor, Inc.
TVS DIODE BP 30VRWM 50.7VC
Lowest to $2.2815
DIOTEC Electronics Corporation
TVS DIODE 376VWM 603VC DO15
Lowest to $0.1313
Amazing
TVS DEVICE 1-CHANNEL 3.3V
Lowest to $0.0142
Bourns Inc.
TVS DIODE 75VWM 121VC DO214AB
Lowest to $0.5535
Microchip Technology
TVS 30V 5% 15000W UNI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8641 $65.8743
56+ $2.3504 $131.6224
86+ $2.2767 $195.7962
118+ $2.2030 $259.9540
152+ $2.1306 $323.8512
204+ $1.9094 $389.5176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,055 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess