EN
  • EN
  • DE

IP4059CX5/LF

Part No IP4059CX5/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA5
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710449-IP4059CX5/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4059CX5/LF CAD Model

Description

Product Overview: IP4059CX5/LF by NXP

The IP4059CX5/LF by NXP Semiconductors is a highly integrated ESD-protection device designed to safeguard high-speed interfaces with minimal signal distortion. This cutting-edge component is specifically tailored for applications that demand robust protection against electrostatic discharge, making it an essential choice for designers looking to enhance the durability and reliability of their electronic products.

Key Features

  • High-Speed Interface Protection: The IP4059CX5/LF is optimized for protecting interfaces such as USB 2.0, HDMI, and MIPI, ensuring that high-speed data lines are shielded from the damaging effects of ESD events.
  • Low Capacitance: With its low line capacitance, the device preserves signal integrity, ensuring that high-speed signals are transmitted without significant distortion or attenuation.
  • Multi-Channel Integration: This component integrates multiple protection channels in a single package, reducing PCB space requirements and simplifying design complexity.
  • Bi-directional Clamping: The bi-directional clamping mechanism efficiently dissipates ESD energy, providing protection for both positive and negative transients.

Applications

The IP4059CX5/LF is ideal for a variety of applications that require high-speed data transmission and robust ESD protection. These include:

  • Smartphones and Tablets
  • Portable Electronics
  • Digital Cameras and Camcorders
  • Computing and Peripheral Devices
  • Wearable Technology

Technical Specifications

  • Package: Leadless ultra small package (CSP)
  • ESD Protection: IEC61000-4-2 compliant
  • Channel Capacitance: Typically low, ideal for high-speed data lines
  • Operating Temperature Range: Standard industrial range

The IP4059CX5/LF from NXP is a testament to NXP's commitment to providing advanced protection solutions for today's high-speed digital interfaces. Its combination of low capacitance, multi-channel protection, and compliance with industry-standard ESD protection requirements makes it a top choice for designers aiming to enhance the resilience and performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5038 $60.1520
95+ $1.2347 $117.2965
145+ $1.1954 $173.3330
200+ $1.1573 $231.4600
260+ $1.1192 $290.9920
350+ $1.0025 $350.8750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess