EN
  • EN
  • DE

IP4065CX11/P,135

Part No IP4065CX11/P,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 33 OHM/27PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33, 1.3k, 17k, 15k
Values R = 33 Ohms, C = 27pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.077" L x 0.058" W (1.97mm x 1.47mm)
Height 0.026" (0.65mm)
Win Source Part Number 106817-IP4065CX11/P,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4065CX11/P,135 CAD Model

Description

The IP4065CX11/P,135 is a sophisticated Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This particular product is part of NXP's extensive range of interface devices, which are engineered to provide reliable and efficient connectivity solutions across various applications.

Key Features

  • High Integration: The IP4065CX11/P,135 integrates multiple functions into a single chip, which helps to reduce the number of components required in a circuit and simplifies the design process.
  • EMI Filtering: This IC includes built-in Electromagnetic Interference (EMI) filtering capabilities, which are crucial for maintaining signal integrity and preventing noise from affecting the performance of the electronic system.
  • ESD Protection: Electrostatic Discharge (ESD) protection is also featured in this device, ensuring that sensitive components are shielded from sudden spikes in static electricity that could otherwise cause damage.
  • Compact Packaging: The IP4065CX11/P,135 comes in a compact package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications

This versatile IC can be used in a variety of applications, including but not limited to:

  • Mobile Devices
  • Personal Computers and Peripherals
  • Consumer Electronics
  • Communication Systems

Technical Specifications

Parameter Value Package WLCSP-11 Operating Temperature -40°C to +85°C Supply Voltage Typically 5V

Conclusion

The NXP IP4065CX11/P,135 is a highly integrated IC that offers EMI filtering and ESD protection in a compact package, making it an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. With its broad range of applications and robust feature set, this product exemplifies NXP's commitment to providing advanced interface solutions that meet the evolving needs of the technology sector.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9568 $59.1360
48+ $2.4255 $116.4240
74+ $2.3504 $173.9296
102+ $2.2742 $231.9684
132+ $2.1980 $290.1360
176+ $1.9716 $347.0016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess