EN
  • EN
  • DE

IP4067CX9

Part No IP4067CX9
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 9CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 9-CSP
Win Source Part Number 068912-IP4067CX9
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4067CX9 CAD Model

Description

Introducing the NXP IP4067CX9 - A Powerhouse in Integrated Circuit Technology

The NXP IP4067CX9 stands as a testament to the advancements in semiconductor technology, offering a robust solution for a wide range of electronic applications. This cutting-edge product is designed to meet the rigorous demands of modern electronic devices, providing both reliability and performance.

Key Features

  • High Integration: The IP4067CX9 integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design. This level of integration is crucial for creating compact and efficient devices.
  • Advanced Technology: Utilizing NXP's industry-leading semiconductor process, the IP4067CX9 ensures optimal performance and power efficiency, making it suitable for high-speed and low-power applications.
  • Versatility: Designed to be versatile, the IP4067CX9 can be used in a variety of devices, from simple consumer electronics to more complex industrial systems. Its adaptability makes it an excellent choice for designers looking for a multi-purpose component.
  • Reliability: NXP's commitment to quality means the IP4067CX9 is built to last. It is engineered to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The IP4067CX9 is ideal for applications that require a high level of integration and efficiency. It is commonly used in:

  • Smartphones and tablets
  • Wearable technology
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

At the heart of the IP4067CX9 lies its technical prowess. Here are some of the key specifications:

  • Advanced semiconductor material for improved electrical characteristics
  • Compact package design for space-saving applications
  • Low power consumption for energy-efficient operation
  • High-speed signal processing capabilities

The NXP IP4067CX9 is a prime example of NXP's dedication to pushing the boundaries of what's possible in integrated circuit design. Whether for consumer electronics or industrial applications, this product is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess