EN
  • EN
  • DE

IP4238CZ10,115

Part No IP4238CZ10,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 7.3VC 10DFN  /  7.3V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.6x2.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 7.3V
Current - Peak Pulse (10/1000µs) 25A (8/20µs)
Power Line Protection Yes
Applications Ethernet, Telecom
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-XFDFN Exposed Pad
Supplier Device Package 10-DFN (2.6x2.6)
Base Product Number IP423
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 568-10479-1,2156-IP4238CZ10115,568-10479-2,IP4238CZ10,115-ND,NEXNXPIP4238CZ10,115,934065674115,568-10479-6
Standard Package 4,000
Win Source Part Number 1192482-IP4238CZ10,115
Ultra Librarian 3D Model Ultra Librarian IP4238CZ10,115 CAD Model

Description

Product Overview: IP4238CZ10,115

The IP4238CZ10,115 is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors. This compact and efficient solution is engineered to provide the highest level of protection for sensitive electronic components against electrostatic discharge (ESD), which can cause immediate or latent damage to electronic circuits.

Key Features

  • High ESD Protection: The device is capable of withstanding ESD discharges up to 8 kV contact discharge and 15 kV air discharge, in accordance with the IEC 61000-4-2 international standard.
  • Low Clamping Voltage: It offers a low clamping voltage, ensuring that any ESD spikes are quickly suppressed to safe levels, thereby protecting the connected circuitry.
  • Low Capacitance: With its ultra-low capacitance design, the IP4238CZ10,115 is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Multi-Line Protection: The device provides protection for up to four data lines, making it a versatile option for a variety of applications including USB 2.0, HDMI, and Ethernet interfaces.
  • Small Package: Housed in a small SOT23-10 package, the IP4238CZ10,115 is perfect for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The IP4238CZ10,115 is designed for a broad range of applications, providing ESD protection for:

  • Smartphones, Tablets, and Portable Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Industrial Control Systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the IP4238CZ10,115 is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term reliability and performance in even the most demanding applications.

Conclusion

With its robust ESD protection, low capacitance, and compact form factor, the IP4238CZ10,115 from NXP Semiconductors is an excellent choice for designers looking to safeguard their electronic systems from the detrimental effects of electrostatic discharge. Its versatility and efficiency make it a valuable addition to any sensitive electronic application.

You May Also Be Interested in

SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,232 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess