EN
  • EN
  • DE

IP4285CZ6-TD

Part No IP4285CZ6-TD
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1231+Rohs
Reference case SOT-163
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 753681-IP4285CZ6-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4285CZ6-TD CAD Model

Description

Introducing the NXP IP4285CZ6-TD: The Ultimate ESD Protection Solution

The NXP IP4285CZ6-TD is a cutting-edge, highly integrated ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge damages. This robust component is specifically engineered to provide the ultimate protection for sensitive circuits used in a wide range of electronic devices, including smartphones, laptops, and other portable gadgets.

Key Features:

  • High-speed Interface Compatibility: The IP4285CZ6-TD is optimized for high-speed data lines, making it an ideal choice for USB 2.0, HDMI, and other fast communication interfaces.
  • Low Capacitance: With ultra-low line capacitance, this protection device ensures signal integrity is maintained, providing reliable performance without compromising data transfer speeds.
  • Multi-Channel Protection: It offers six channels of protection, allowing multiple lines to be safeguarded simultaneously, which is crucial for complex, multi-interface electronic systems.
  • Low Clamping Voltage: The device features a low clamping voltage, which is essential for protecting sensitive components from voltage spikes during ESD events.
  • Robust Protection: It can withstand electrostatic discharges up to 8 kV contact discharge and 15 kV air discharge, as per the IEC 61000-4-2 standard, providing peace of mind for product durability.

Applications:

The versatility of the NXP IP4285CZ6-TD makes it suitable for a broad array of applications, including:

  • Consumer electronics requiring high-speed data line protection
  • Portable devices where space is at a premium
  • Industrial controls with interfaces exposed to harsh environments
  • Communication systems that demand robust ESD defenses

Package and Quality:

The device comes in a compact SOT23-6 package, which is perfect for space-constrained applications. Additionally, the IP4285CZ6-TD meets the stringent quality standards expected from NXP, a leader in the semiconductor industry, ensuring reliability and performance.

Overall, the NXP IP4285CZ6-TD stands out as a superior ESD protection solution, offering a blend of high-performance features that make it an indispensable component for safeguarding high-speed interfaces in modern electronic devices.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess