EN
  • EN
  • DE

IP4777CZ38/V,118

Part No IP4777CZ38/V,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VID DVI/HDMI INT PROT 38TSSOP / Video IC I2C HDMI 1.3a, IEC 61000-4-2 38-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Consumer Video
Standards HDMI 1.3a, IEC 61000-4-2
Control Interface I²C
Voltage - Supply 2.7V ~ 5.5V, 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number IP477
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 158055-IP4777CZ38/V,118
Ultra Librarian 3D Model Ultra Librarian IP4777CZ38/V,118 CAD Model

Description

The IP4777CZ38/V,118 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced IC is part of NXP's extensive portfolio of electronic components that provide innovative solutions for embedded applications in the automotive, industrial, and consumer markets.

Key Features

  • Integrated Protection: The device features integrated electrostatic discharge (ESD) protection circuits, ensuring robustness and reliability for connected interfaces.
  • High-Speed Interfaces: It is designed to support high-speed data lines, making it ideal for applications requiring rapid data transfer and communication.
  • Low Capacitance: The low capacitance of the IP4777CZ38/V,118 minimizes signal attenuation, allowing it to maintain signal integrity even at high speeds.
  • Multiple Applications: Suitable for a variety of applications, including USB interfaces, HDMI, and other high-speed data lines.

Applications

  • Consumer Electronics
  • Mobile Devices
  • Computing Systems
  • Networking Hardware

Technical Specifications

Parameter Value Package TSSOP-38 Mounting Type Surface Mount Operating Temperature -40°C to +85°C Supply Voltage Typically 5V

The IP4777CZ38/V,118 is a testament to NXP's commitment to providing cutting-edge technology that enhances the performance and functionality of electronic systems. Its robust design and integrated features make it a versatile choice for designers looking to incorporate reliable protection and high-speed data handling capabilities into their products.

Overall, the IP4777CZ38/V,118 from NXP is a superior choice for any application that demands high-performance data line protection and signal integrity. Its integration of protective features and support for high-speed interfaces ensures that it can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8272 $65.4816
7+ $17.9094 $125.3658
10+ $17.3493 $173.4930
14+ $16.7902 $235.0628
18+ $16.2301 $292.1418
24+ $14.5518 $349.2432
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess