EN
  • EN
  • DE

SC26C92C1N,602

Part No SC26C92C1N,602
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 40-DIP  /  UART IC 2, DUART Channel 8 Byte 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 8 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number SC26
Other Names 568-1208-5,935051520602,SC26C92C1N,SC26C92C1N602
Standard Package 9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260640-SC26C92C1N,602
Ultra Librarian 3D Model Ultra Librarian SC26C92C1N,602 CAD Model

Description

The SC26C92C1N,602 is a versatile dual universal asynchronous receiver-transmitter (DUART) integrated circuit brought to you by NXP Semiconductors. This advanced chip is designed to facilitate serial communication in a wide array of computing and communication systems. It is particularly well-suited for applications that require high-speed data exchange and reliable performance in demanding environments.

Key Features

  • Dual Channel: The device features two independent full-duplex UART channels, allowing for simultaneous bidirectional communication.
  • Baud Rate: Each UART is capable of supporting a wide range of baud rates, ensuring compatibility with various communication standards and providing flexibility in system design.
  • Programmable: The SC26C92C1N,602 offers programmable transmit and receive interrupt performance, enabling users to tailor the chip to their specific application needs.
  • FIFO Buffers: Equipped with 8-byte FIFO buffers for both transmit and receive lines, the chip helps to reduce CPU overhead and improves data throughput.
  • Modem Control: It incorporates a complete modem control capability, making it suitable for modem interface applications.
  • Versatile Interface: The device is compatible with most microprocessors and can be easily integrated into a variety of system architectures.

Applications

The SC26C92C1N,602 is ideal for use in multiple applications that require reliable serial communication. These include:

  • Telecommunications systems
  • Networking equipment
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Computer peripheral interfacing

Technical Specifications

The SC26C92C1N,602 operates over a wide temperature range and is housed in a 40-pin PDIP package. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring durability and long-term reliability.

Ordering Information

To procure the SC26C92C1N,602, or to learn more about this NXP product, customers can contact authorized distributors or visit the NXP website. Detailed datasheets, application notes, and additional resources are available to assist in the integration and use of this DUART in your next project.

You May Also Be Interested in

Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.6706 $83.0118
6+ $22.7041 $136.2246
8+ $21.9946 $175.9568
11+ $21.2850 $234.1350
15+ $20.5756 $308.6340
19+ $18.4470 $350.4930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess