EN
  • EN
  • DE

IP4787CZ32

Part No IP4787CZ32
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case HVQFN-32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 753685-IP4787CZ32
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4787CZ32 CAD Model

Description

The IP4787CZ32 is a state-of-the-art integrated circuit from NXP Semiconductors, designed to provide a comprehensive solution for protection and signal conditioning in high-speed interfaces. This compact and efficient chip is an ideal choice for a wide range of applications, including consumer electronics, communication devices, and computing peripherals where signal integrity and protection against electrostatic discharge (ESD) are critical.

Key Features

  • ESD Protection: The IP4787CZ32 is equipped with robust ESD protection, capable of withstanding ESD strikes up to 8 kV contact discharge, as per the IEC 61000-4-2 standard. This feature ensures the longevity and reliability of the end product by safeguarding sensitive components against the damaging effects of electrostatic discharge.
  • Signal Conditioning: With integrated signal conditioning capabilities, the IP4787CZ32 enhances signal quality by reducing noise and minimizing distortion. This leads to improved performance and a better user experience, especially in applications that rely on high-speed data transfer.
  • Low Capacitance: The device boasts low line capacitance, which is essential for maintaining signal integrity in high-speed interfaces without compromising data throughput.
  • Space-saving Design: Housed in a compact package, the IP4787CZ32 saves valuable board space, making it an excellent choice for portable and space-constrained applications.

Applications

The versatile nature of the IP4787CZ32 makes it suitable for a variety of applications, including:

  • Mobile and portable devices
  • High-definition multimedia interfaces (HDMI)
  • USB 2.0 and 3.0 ports
  • Digital Visual Interface (DVI) connections
  • DisplayPort interfaces

Technical Specifications

The IP4787CZ32 operates over a wide temperature range and is compatible with various industry standards, ensuring seamless integration into multiple platform designs. Its technical specifications are tailored to meet the rigorous demands of high-speed data communication and protection requirements.

In summary, the NXP IP4787CZ32 is a highly integrated, feature-rich solution that offers exceptional ESD protection and signal conditioning for high-speed interfaces. Its compact form factor, combined with high performance and reliability, makes it an excellent choice for designers looking to enhance the robustness and user experience of their products.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,930 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess