EN
  • EN
  • DE

IP4790CZ38/1

Part No IP4790CZ38/1
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 8VC 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 8
Minimum Breakdown Voltage 6V
Max Clamping Voltage 8V (Typ)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 283693-IP4790CZ38/1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4790CZ38/1 CAD Model

Description

The IP4790CZ38/1 is a state-of-the-art HDMI companion IC designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This integrated circuit is tailored to enhance the functionality and performance of HDMI interfaces in a wide range of multimedia applications.

Key Features

  • Integrated HDMI 1.4 Features: The IP4790CZ38/1 supports HDMI 1.4 specifications, offering features such as an extended color space to deliver exceptional video quality.
  • Electrostatic Discharge (ESD) Protection: With integrated ESD protection, the device safeguards HDMI ports against electrostatic discharges, ensuring the longevity and reliability of the end product.
  • Low Capacitance: The low capacitance design of the IP4790CZ38/1 minimizes signal attenuation, allowing for the preservation of signal integrity even at high data rates.
  • Back-Drive Protection: This IC includes back-drive protection on all lines, which prevents damage to the device when it is powered down while the HDMI source is still active.

Applications

The IP4790CZ38/1 is ideally suited for a variety of applications where high-definition audio and video transmission is essential. These include:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Blu-ray Disc players
  • Game consoles
  • Professional AV equipment

Technical Specifications

With a supply voltage range of 3.3V, the IP4790CZ38/1 is designed for low power operation. It comes in a compact TSSOP38 package, which allows for space-efficient designs without compromising performance. The IC's integrated level shifters and on-chip resistors contribute to a reduced bill of materials, making it a cost-effective solution for HDMI interface protection and signal conditioning.

Conclusion

The NXP IP4790CZ38/1 represents a robust and comprehensive solution for HDMI interface enhancement. Its combination of ESD protection, low capacitance, and support for the latest HDMI specifications makes it an indispensable component for manufacturers aiming to deliver high-quality multimedia experiences to their customers.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess