EN
  • EN
  • DE

IRLZ34N

Part No IRLZ34N
Manufacturer NXP / Nexperia
Description N-channel enhancement mode Logic level TrenchMOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1188694-IRLZ34N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLZ34N CAD Model

Description

NXP IRLZ34N Power MOSFET

The NXP IRLZ34N is a highly efficient, robust, and versatile N-channel Power MOSFET designed for a variety of applications. This MOSFET is a part of NXP's renowned semiconductor product line, which is known for its reliability and performance. With its advanced technology, the IRLZ34N provides excellent power handling capabilities with minimal on-state resistance, making it suitable for high-efficiency power management tasks.

Key Features

  • Voltage and Current Handling: The IRLZ34N is capable of handling high voltages up to 55V and continuous drain currents of up to 30A, making it suitable for a wide range of power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.035 ohms, this MOSFET ensures minimal voltage drop and power loss during operation, enhancing overall efficiency.
  • Advanced Gate Charge: The device features an optimized gate charge that enables faster switching speeds, which is crucial for reducing switching losses in power conversion systems.
  • Thermal Performance: The IRLZ34N comes in a TO-220 package that offers excellent thermal conduction properties, allowing for better heat dissipation and improved reliability under high-power conditions.
  • Logic-Level Gate Drive: It can be driven by logic-level voltages, which means it can be easily interfaced with microcontrollers and other logic devices without the need for additional driver circuits.

Applications

The IRLZ34N is ideal for a wide range of applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC inverters
  • Motor drives
  • Battery management systems
  • Automotive applications
  • High-efficiency power conversion

With its robust performance and high reliability, the NXP IRLZ34N Power MOSFET is a strong choice for designers and engineers looking to improve their power management systems. Whether it's for industrial, automotive, or consumer electronics, the IRLZ34N is engineered to deliver optimal performance with long-term durability.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6051 $60.5100
205+ $0.5661 $116.0505
320+ $0.5465 $174.8800
460+ $0.5075 $233.4500
595+ $0.4880 $290.3600
740+ $0.4685 $346.6900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,715 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess