EN
  • EN
  • DE

ISP1102BS,118

Part No ISP1102BS,118
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 14
Operating Supply Voltage 3.6 V
RoHS Compliant
Win Source Part Number 1218691-ISP1102BS,118
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1102BS,118 CAD Model

Description

Product Overview: ISP1102BS,118

The ISP1102BS,118 is a cutting-edge Universal Serial Bus (USB) transceiver chip produced by NXP Semiconductors, a leader in the industry known for their innovative and reliable integrated circuits. This particular component is designed to interface with USB 2.0, one of the most widely used data transfer standards, and is essential for enabling USB connectivity in a variety of electronic devices.

Key Features

  • USB 2.0 Compliance: The ISP1102BS,118 adheres to the USB 2.0 standard, ensuring compatibility with a wide range of USB devices and systems.
  • Integrated Pull-up and Pull-down Resistors: These built-in components simplify the PCB layout and reduce the need for external components, leading to a more streamlined design process.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver is ideal for portable and battery-powered applications.
  • Enhanced ESD Protection: The device includes built-in electrostatic discharge protection, safeguarding it against the common issue of ESD damage during handling and operation.
  • Bidirectional Interface: The ISP1102BS,118 supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfer modes, making it versatile for various communication requirements.

Applications

The ISP1102BS,118 is suitable for a range of applications where USB connectivity is required. It is commonly found in:

  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Printers and Scanners
  • Networking Equipment

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the ISP1102BS,118 is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding conditions. The product is available in a compact HVQFN24 package, making it suitable for space-constrained applications.

Overall, the ISP1102BS,118 from NXP Semiconductors represents a robust and reliable solution for adding USB functionality to a wide array of electronic products, ensuring seamless integration and communication in today's interconnected world.

You May Also Be Interested in

Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Panjit
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,782 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess