EN
  • EN
  • DE

ISP1181DGG

Part No ISP1181DGG
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description Universal Serial Bus Controller PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066008-ISP1181DGG
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP1181DGG CAD Model

Description

NXP ISP1181DGG: High-Speed USB Peripheral Controller

The NXP ISP1181DGG is a versatile, high-speed USB peripheral controller that is designed to cater to the needs of a wide range of USB-enabled devices. This advanced controller integrates a USB 2.0 compliant interface that supports both full-speed (12 Mbps) and high-speed (480 Mbps) data transfer modes, making it an ideal choice for applications that require fast and reliable USB connectivity.

Key Features

  • USB Compliance: The ISP1181DGG is fully compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring broad compatibility with existing USB systems and devices.
  • Data Transfer Rates: With support for high-speed (480 Mbps) and full-speed (12 Mbps) data transfer, this controller can handle demanding applications that require quick data exchange with a host computer or other USB devices.
  • Integrated PHY: The built-in Physical Layer (PHY) transceiver reduces external component requirements, simplifying design and reducing overall system cost.
  • Flexible Interface Options: The ISP1181DGG offers a General Programmable Interface (GPI) that facilitates easy integration with various microcontrollers or processors, enhancing design flexibility.
  • Enhanced Power Management: It includes advanced power management features such as suspend and resume operations, which are critical for battery-powered devices.

Applications

The NXP ISP1181DGG is suitable for a broad range of applications, including but not limited to:

  • Portable media players
  • Smartphones and tablets
  • Printers and scanners
  • External hard drives and solid-state drives
  • Networking equipment
  • Medical devices

Package and Availability

The ISP1181DGG comes in a compact HVQFN-48 package, which is ideal for space-constrained applications. Its small form factor and leadless package make it especially suitable for portable and handheld devices. NXP's commitment to quality ensures that the ISP1181DGG delivers reliable performance for mission-critical applications.

Overall, the NXP ISP1181DGG is a high-performance USB peripheral controller that offers a perfect blend of speed, integration, and efficiency, making it a top choice for designers looking to add high-speed USB functionality to their products.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess