Products specifications

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Win Source Part Number 285771-ISP1362EE/01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1362EE/01 CAD Model

Description

NXP ISP1362EE/01 USB Peripheral/Host Controller

The NXP ISP1362EE/01 is a versatile, high-performance USB peripheral/host controller designed to cater to a wide range of applications requiring USB connectivity. This device integrates both host and peripheral capabilities, making it an ideal choice for dual-role applications. It is compliant with USB Specification Rev 2.0 for full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfer modes, ensuring compatibility with a broad spectrum of USB devices.

At the heart of the ISP1362EE/01 is an advanced SIE (Serial Interface Engine) which handles low-level USB protocol details, thus simplifying the design process for engineers. The controller also features dedicated DMA channels for both upstream and downstream data flow, reducing the CPU overhead for USB data transfer operations. This is particularly beneficial for systems where CPU resources are limited or need to be allocated to other critical tasks.

The ISP1362EE/01 offers a flexible interface for connection to a host system, supporting both parallel and serial interfaces. The parallel interface is configurable to 8 or 16 bits, making it compatible with a wide range of microcontrollers and microprocessors. The serial interface option is useful for systems with limited GPIOs or for simplifying board layout and reducing the overall system cost.

For ease of integration, the ISP1362EE/01 comes with an extensive set of built-in features, including root hub support with integrated downstream ports, onboard FIFOs for data buffering, and a sophisticated interrupt system that allows for efficient communication with the host processor. The device also supports both self-powered and bus-powered configurations, adding to its flexibility in various application scenarios.

Embedded applications that can benefit from the ISP1362EE/01 include portable devices, docking stations, point-of-sale systems, and industrial controllers, among others. Its robust design, coupled with NXP's commitment to quality, ensures reliable operation in the most demanding environments.

Overall, the NXP ISP1362EE/01 USB Peripheral/Host Controller is a highly integrated solution that offers the functionality, performance, and reliability required by modern USB-enabled devices.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 GEN 1 4 PORT 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Lowest to $24.4775
ECAD model for USB7002T-I/KDX
Texas Instruments
IC CTRLR ORIENT NETWORK 160QFP / Ethernet CTLR Single Chip 10Mbps 5V 160-Pin PQFP
Need more? Email Us
ECAD model for DP83934CVUL-33
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $7.9190
ECAD model for USB7206T/KDX
Microchip Technology
IC USB HUB CNTRLR I2C 100VQFN / USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7052T/KDX
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7206T-I/KDX
Cypress Semiconductor Corp
IC USB 2.0 BRIDGE AT2LP 100LQFP / IC USB 2.0 BRIDGE AT2LP
Lowest to $4.3244
ECAD model for CY7C68300C-100AXC
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / High Speed/Super Speed USB Interface Device USB 3.1 1.8V/3.3V T/R 18-Pin X2QFN EP
Lowest to $0.6598
ECAD model for FUSB340TMX
Microchip Technology
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P / USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216T/KDX
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / Full Speed Programmable USB Power Delivery Controller USB 3.1 3.3V T/R 9-Pin WLCSP
Lowest to $0.5505
ECAD model for FUSB302BUCX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.9363 $69.3630
23+ $5.6905 $130.8815
36+ $5.5133 $198.4788
49+ $5.3348 $261.4052
63+ $5.1576 $324.9288
84+ $4.6246 $388.4664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,880 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention