CD4503BE
The CD4503BE is a hex non-inverting 3-state buffer, equipped to handle digital and analog signals with utmost efficiency. Designed for use in a wide range of electronic applications, this component provides unmatched versatility and performance.
- Applications:
- Microprocessor interfacing
- Digital signal buffering
- Voltage level shifting
- Features and Benefits:
- High impedance outputs for 3-state operation
- Low power consumption
- Wide supply voltage range from 3V to 15V
- High noise immunity
- Additional Details:
- Operating Temperature Range: -55°C to +125°C
- Package Type: PDIP-16
- Robust design for reliable operation in harsh environments