The NXP ISP1568AHL is a highly integrated USB 2.0 On-The-Go (OTG) controller, designed to empower the next wave of high-speed connectivity solutions. This state-of-the-art product from NXP Semiconductors provides a versatile and powerful interface for applications requiring fast data transfer rates and flexible connection options.
Key Features
- USB 2.0 Compliance: The ISP1568AHL complies with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
- On-The-Go Support: With OTG functionality, this controller allows direct communication between mobile devices without the need for a PC, facilitating a new class of mobile applications and use cases.
- Integrated PHY: The built-in Physical Layer (PHY) transceiver reduces the need for external components, thus saving space and simplifying design efforts for embedded systems.
- Multiple Interface Options: It supports both high-speed and full-speed USB interfaces, providing flexibility for various design requirements.
- Enhanced Power Management: The ISP1568AHL includes advanced power management features, such as support for partial power-down modes, making it suitable for battery-powered devices.
Applications
The versatility of the NXP ISP1568AHL makes it an ideal choice for a broad range of applications, including:
- Portable media players
- Smartphones and tablets
- Printers and multifunction peripherals
- Digital cameras and camcorders
- Networking equipment
- Automotive infotainment systems
Technical Specifications
The ISP1568AHL is housed in a compact LQFP64 package, which is conducive to space-constrained designs. It operates over an extended temperature range, making it suitable for industrial and automotive applications.
Conclusion
With its comprehensive feature set and adherence to the USB 2.0 standard, the NXP ISP1568AHL is a powerful and versatile USB OTG controller. It is engineered to meet the demands of high-speed data transfer and connectivity in modern electronic devices. The integration of a built-in PHY and robust power management options further enhances its appeal for designers looking for a reliable and high-performance USB solution.