EN
  • EN
  • DE

JN5139-Z01-M/04R1T

Part No JN5139-Z01-M/04R1T
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description RX TXRX MODULE 802.15.4 U.FL SMD  /  802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr NXP USA Inc.
Series JN5139-Z01-M0x
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Power - Output 19dBm
Sensitivity -100dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included, U.FL
Memory Size 192kB ROM, 96kB RAM
Voltage - Supply 2.2V ~ 3.6V
Current - Receiving 45mA
Current - Transmitting 125mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number JN513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8517.79.0000
Other Names JN5139-Z01-M04,Q3428878,JN5139-Z01-M04R1X,616-1040-1,JN5139-Z01-M04-ND,JN5139-Z01-M04R1X-ND,616-1040-2,935294022534,JN5139-Z01-M04R1T,JN5139Z01M04R1T,954-JN5139-Z01-M/04R1T
Standard Package 500
Win Source Part Number 988071-JN5139-Z01-M/04R1T
Ultra Librarian 3D Model Ultra Librarian JN5139-Z01-M/04R1T CAD Model

Description

The JN5139-Z01-M/04R1T is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, NXP. Designed for high-performance and low-power applications, this product is an ideal choice for a wide range of wireless communication tasks, particularly in the Internet of Things (IoT) and home automation sectors.

Key Features

  • Wireless Connectivity: At the heart of the JN5139-Z01-M/04R1T is its robust wireless capability, which supports ZigBee and other IEEE 802.15.4 based protocols. This makes it suitable for creating mesh networks that require low power consumption and reliable data communication.
  • Integrated Microcontroller: The device features a 32-bit RISC processor that provides ample computational power for handling complex algorithms and processing tasks. This integrated MCU ensures efficient operation and simplifies the design process by reducing the need for additional components.
  • Memory: It comes with onboard memory, including both RAM and EEPROM, which facilitates swift data access and storage without the need for external memory components. This integration helps in achieving a compact footprint and lower power consumption.
  • Low Power Consumption: Designed with energy efficiency in mind, the JN5139-Z01-M/04R1T operates in various power-saving modes, making it suitable for battery-operated devices where longevity is crucial.
  • Security: Security features are embedded to ensure secure communication within networks, which is essential for maintaining the integrity and privacy of data in IoT applications.

Applications

The JN5139-Z01-M/04R1T is versatile and can be used in a plethora of applications such as:

  • Smart Lighting Systems
  • Home Automation Controllers
  • Wireless Sensor Networks
  • Energy Management Systems
  • Building Automation

Conclusion

With its robust feature set and NXP's commitment to quality, the JN5139-Z01-M/04R1T MCU is a reliable and efficient solution for developers looking to integrate wireless capabilities into their products. Its low power consumption, integrated security features, and support for standard communication protocols make it a top choice for innovators in the IoT space.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess