EN
  • EN
  • DE
  • IT

JN5168-001-M06Z

Part No JN5168-001-M06Z
Manufacturer NXP / Nexperia
Catalog RF Transceiver Modules
Description JN5168 - ZigBee PRO and IEEE802.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr NXP
Package Bulk
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Power - Output 22dBm
Sensitivity -100dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Trace
Memory Size 256kB Flash, 4kB EEPROM, 32kB RAM
Voltage - Supply 2V ~ 3.6V
Current - Receiving 22mA
Current - Transmitting 175mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 40-VFQFN Exposed Pad
Standard Package 1 pcs
Win Source Part Number 876227-JN5168-001-M06Z
Ultra Librarian 3D Model Ultra Librarian JN5168-001-M06Z CAD Model

Description

The NXP JN5168-001-M06Z is a versatile microcontroller module designed to facilitate robust and secure wireless connectivity. This compact module is part of the JN516x series that integrates a wireless microcontroller and a built-in antenna to provide a comprehensive solution for the implementation of ZigBee, JenNet-IP, and other IEEE 802.15.4 applications.

Key Features

  • Integrated Microcontroller: It features a high-performance JN5168 wireless microcontroller, which operates at a frequency of 2.4 GHz, suitable for global deployment.
  • Memory Capacity: The module is equipped with 256 kB of embedded Flash, 32 kB of RAM, and 4 kB of EEPROM, providing ample space for complex applications and data storage.
  • Low Power Consumption: Designed for energy efficiency, the JN5168-001-M06Z is optimized for low-power operation, making it ideal for battery-powered devices in IoT networks.
  • Integrated Antenna: With a built-in antenna, this module simplifies RF design and reduces time-to-market, offering a cost-effective solution for wireless network deployment.
  • Security: Advanced security features are included, such as hardware AES encryption, to ensure secure communication within the network.
  • Easy Integration: The compact surface-mount design allows for easy integration into a wide range of products without the need for extensive RF expertise.

Applications

The NXP JN5168-001-M06Z is suited for a variety of applications that require reliable wireless connectivity. These include home and building automation, smart lighting, smart energy management, remote control, and sensor networks. Its robust feature set ensures that developers can create sophisticated systems that cater to the growing demands of the smart connected world.

Development Support

NXP provides comprehensive development support for the JN5168-001-M06Z module, including software development kits (SDKs), reference designs, and technical documentation. This support helps streamline the development process, from initial design to final product deployment, ensuring a successful product launch.

You May Also Be Interested in

Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5556 $97.1112
4+ $39.8405 $159.3620
6+ $38.5955 $231.5730
7+ $37.3505 $261.4535
9+ $36.1054 $324.9486
12+ $32.3705 $388.4460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess