EN
  • EN
  • DE

JN5169-001-M00-2Z

Part No JN5169-001-M00-2Z
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz ~ 2.5GHz
Power - Output 10dBm
Sensitivity -96dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Trace
Memory Size 512kB Flash, 4kB EEPROM, 32kB RAM
Voltage - Supply 2V ~ 3.6V
Current - Receiving 17mA
Current - Transmitting 25mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 27-SMD Module
Base Product Number JN516
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 568-13067,568-13067-2,568-13067-ND,568-13067-1,935308503534,568-13067-6
Standard Package 400
Win Source Part Number 1066370-JN5169-001-M00-2Z
Ultra Librarian 3D Model Ultra Librarian JN5169-001-M00-2Z CAD Model

Description

Introducing the JN5169-001-M00-2Z from NXP

The JN5169-001-M00-2Z is a cutting-edge wireless microcontroller designed by NXP Semiconductors, tailored for a wide array of applications within the Internet of Things (IoT) domain. This product stands out due to its integration of a powerful processor and a versatile radio, which allows it to support complex network protocols and deliver reliable wireless connectivity.

Key Features

  • High-Performance Wireless Microcontroller: At the heart of the JN5169-001-M00-2Z is an efficient 32-bit RISC processor that ensures smooth and swift operations, making it ideal for demanding applications that require quick data processing and real-time responses.
  • Integrated 2.4 GHz Radio: The device comes with an onboard 2.4 GHz IEEE 802.15.4 compliant radio transceiver, which is optimized for low-power operation and supports Zigbee, JenNet-IP, and other proprietary networking stacks, enabling versatile connectivity options for various IoT ecosystems.
  • Energy-Efficient Design: Energy efficiency is a hallmark of the JN5169-001-M00-2Z, which is designed to operate in low-power modes, thereby extending the battery life of the devices it powers and reducing the overall energy consumption of the system.
  • Robust Security: Security is paramount in IoT devices, and this microcontroller is equipped with hardware encryption engines supporting AES, DES, and 3DES algorithms, ensuring secure data transmission and storage.
  • Ample Memory: It boasts 512 KB of flash memory and 32 KB of RAM, providing ample space for application code and data storage, which facilitates complex and feature-rich applications.

Applications

The versatility of the JN5169-001-M00-2Z makes it suitable for a broad spectrum of IoT applications, including but not limited to smart lighting, home automation, smart energy management, and wireless sensor networks. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of industrial, commercial, and consumer markets.

Overall, the JN5169-001-M00-2Z from NXP is a top-tier choice for developers and manufacturers looking to integrate a reliable, secure, and energy-efficient wireless microcontroller into their IoT solutions.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess