EN
  • EN
  • DE

KMPC8245LZU350D

Part No KMPC8245LZU350D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 350MHZ 352TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 350MHz 352-TBGA (35x35)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC 603e
Speed 350MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 352-LBGA
Case / Package 352-TBGA (35x35)
Family Name KMPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922491-KMPC8245LZU350D
Ultra Librarian 3D Model Ultra Librarian KMPC8245LZU350D CAD Model

Description

The NXP KMPC8245LZU350D is a high-performance microprocessor designed to meet the needs of a wide range of embedded computing applications. This versatile processor is based on the PowerQUICC II architecture, which integrates a core built on PowerPC technology, renowned for its robust performance and efficiency.

Key Features:

  • CPU Core: The KMPC8245LZU350D features a PowerPC 603e core that operates at a frequency of 350 MHz, providing a balance of power and energy efficiency for complex tasks.
  • Integrated Peripherals: This microprocessor includes a range of integrated peripherals such as a memory controller, PCI controller, and an I2C interface, allowing it to easily interface with a variety of external devices and components.
  • Memory Support: It supports a wide array of memory types including SDRAM, Flash, and SRAM, giving designers flexibility in choosing memory solutions that best fit their system requirements.
  • High-Speed Connectivity: With its integrated Ethernet controller, the KMPC8245LZU350D is capable of managing high-speed data transfers, making it ideal for network-intensive applications.
  • Scalability: The processor's scalable architecture allows for future upgrades, ensuring that systems based on the KMPC8245LZU350D can evolve with changing technological demands.

Applications:

The NXP KMPC8245LZU350D is suited for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control systems
  • Medical imaging devices
  • Telecommunications infrastructure
  • Printers and other imaging equipment

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the KMPC8245LZU350D is no exception. It is manufactured to the highest standards to ensure reliability and longevity in the field, even under demanding conditions. This processor is an excellent choice for designers looking for a dependable and powerful solution for their embedded systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess