The NXP KTY83-120 is a silicon temperature sensor designed and manufactured by NXP Semiconductors, a trusted leader in the electronics industry. This sensor is part of the KTY83 series, which are known for their reliability and accuracy in temperature measurement. The KTY83-120 is a popular choice for a wide range of applications, including industrial, automotive, and consumer electronics.
Key Features
- Temperature Range: The KTY83-120 can operate over a wide temperature range, making it suitable for diverse environmental conditions.
- High Accuracy: This sensor provides precise temperature readings, ensuring optimal performance for temperature-sensitive applications.
- Linear Output: The linear characteristic of the output signal simplifies the design of temperature measurement systems, as it can be easily interfaced with analog and digital circuits.
- Low Power Consumption: Its design focuses on energy efficiency, which is crucial for battery-powered devices and systems aiming for long-term operation without frequent maintenance.
Applications
The versatility of the NXP KTY83-120 allows it to be used in various applications, including:
- Temperature monitoring and control systems
- Automotive engine and gearbox systems
- Home appliances, such as ovens and refrigerators
- Industrial temperature measurement
- Medical devices requiring temperature regulation
Technical Specifications
| Parameter |
Value |
| Resistance at 25°C |
2 kΩ |
| Temperature Coefficient |
Approx. 0.79 %/K |
| Operating Temperature Range |
-55°C to +150°C |
| Package |
SOD70 |
Overall, the NXP KTY83-120 is a robust and reliable choice for designers and engineers looking for a high-quality temperature sensor that combines performance with ease of integration into various systems.