EN
  • EN
  • DE

PMMA9553LR1

Part No PMMA9553LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL 3-AXIS LOW G PEDOMETER / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA9
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346477-PMMA9553LR1
Ultra Librarian 3D Model Ultra Librarian PMMA9553LR1 CAD Model

Description

The PMMA9553LR1 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful and versatile MCU is part of NXP's advanced portfolio of microcontrollers that are engineered to meet the increasing demands of modern embedded systems. With a focus on high performance, reliability, and energy efficiency, the PMMA9553LR1 is an ideal choice for a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

Key Features

  • Advanced Core: At the heart of the PMMA9553LR1 is a robust and efficient core that delivers exceptional computational power, ensuring that complex tasks are executed swiftly and smoothly.
  • Memory: The MCU comes with ample memory resources, including high-speed RAM and flash memory, providing sufficient space for program storage and facilitating efficient data management.
  • Connectivity: With a range of connectivity options, the PMMA9553LR1 can easily interface with other devices and networks. It includes support for standard communication protocols, making it a versatile choice for connected solutions.
  • Low Power Consumption: Energy efficiency is a cornerstone of the PMMA9553LR1 design. Its power-saving modes enable the MCU to operate with minimal energy expenditure, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Security: Security is a critical concern in today's connected world, and the PMMA9553LR1 addresses this with built-in security features that safeguard against unauthorized access and ensure data integrity.

Applications

The versatility of the PMMA9553LR1 allows it to be integrated into a multitude of applications. Its robust processing capabilities make it an excellent choice for complex industrial control systems that require real-time processing and high reliability. In the automotive sector, the MCU's ability to handle intensive workloads and its connectivity features enable it to support advanced vehicle systems and telematics. Additionally, its low power consumption and security features make it an attractive option for IoT devices that need to operate continuously while protecting sensitive data.

About NXP Semiconductors

NXP Semiconductors is a leading global semiconductor company that creates innovative solutions for the connected world. With a focus on driving innovation in the automotive, industrial & IoT, mobile, and communication infrastructure markets, NXP is dedicated to empowering the smart, connected future for all.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess