EN
  • EN
  • DE

LD6806CX4/18P,315

Part No LD6806CX4/18P,315
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA 4WLCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.76x0.76)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.1V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 250 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.76x0.76)
Base Product Number LD680
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names LD6806CX4/18P,315-ND,934065422315,NEXNXPLD6806CX4/18P,315,LD6806CX418P315,568-10013-1,568-10013-2,568-10013-6,2156-LD6806CX4/18P315-NXTR
Standard Package 9,000
Win Source Part Number 1069175-LD6806CX4/18P,315
Ultra Librarian 3D Model Ultra Librarian LD6806CX4/18P,315 CAD Model

Description

The LD6806CX4/18P,315 is a high-quality, low-dropout (LDO) voltage regulator from NXP Semiconductors, a global leader in the design and manufacturing of semiconductor products. This LDO is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications where voltage accuracy is critical.

Key Features

  • Output Voltage: The LD6806CX4/18P,315 provides a fixed output voltage of 1.8V, which is suitable for powering a wide range of low-voltage digital circuits.
  • High Accuracy: This LDO offers excellent load and line regulation, ensuring that the output voltage remains stable under varying input voltages and load conditions.
  • Low Dropout: With a low dropout voltage, this device can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Current Capacity: It can supply up to 200 mA of output current, catering to the needs of most low-power applications.
  • Package: The device comes in a small, leadless 4-pin package (XSON4), which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The LD6806CX4/18P,315 is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN and Bluetooth® Modules
  • GPS Receivers
  • Digital Cameras
  • Microcontrollers and Digital Processors

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The LD6806CX4/18P,315 is manufactured using industry-leading techniques to ensure it meets these standards and provides consistent performance across all applications.

Environmental Compliance

Furthermore, the LD6806CX4/18P,315 is designed with environmental considerations in mind, complying with various international regulations to minimize its ecological footprint.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess