EN
  • EN
  • DE

LD6806CX4/33P,315

Part No LD6806CX4/33P,315
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 4WLCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.76x0.76)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.1V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 250 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.76x0.76)
Base Product Number LD680
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-10016-6,2156-LD6806CX4/33P,315-ND,934065431315,LD6806CX4/33P,315-ND,2156-LD6806CX4/33P315,NEXNXPLD6806CX4/33P,315,568-10016-2,LD6806CX433P315,568-10016-1,2156-LD6806CX4/33P315-NXTR-ND
Standard Package 9,000
Win Source Part Number 1002177-LD6806CX4/33P,315
Ultra Librarian 3D Model Ultra Librarian LD6806CX4/33P,315 CAD Model

Description

Introducing the LD6806CX4/33P,315 Low-Dropout Voltage Regulator from NXP

The LD6806CX4/33P,315 is a high-performance, low-dropout voltage regulator designed by NXP Semiconductors, a leader in the field of advanced electronic components. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications. With its compact size and high efficiency, the LD6806CX4/33P,315 is particularly well-suited for portable and space-constrained devices.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontroller-based systems.
  • Low Dropout: The LD6806CX4/33P,315 boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving overall system performance.
  • High Accuracy: With a precision output voltage tolerance, this regulator maintains a stable voltage supply, which is crucial for sensitive electronic components and can enhance the reliability of the entire system.
  • Current Capability: It can supply up to 150 mA of continuous output current, catering to the needs of various low-power devices.
  • Thermal Protection: The built-in thermal protection feature helps prevent damage from overheating, thereby safeguarding the longevity of both the regulator and the device it powers.
  • Small Footprint: Housed in a small 4-pin package, the LD6806CX4/33P,315 saves valuable board space, which is essential for modern compact electronics.

Applications

The versatility of the LD6806CX4/33P,315 makes it suitable for a multitude of applications, including but not limited to:

  • Mobile phones and personal media players
  • Wireless communication systems
  • Portable gaming devices
  • GPS receivers
  • Healthcare devices like wearable monitors
  • Smart sensors and IoT devices

In conclusion, the LD6806CX4/33P,315 from NXP is a robust and efficient solution for applications requiring a stable low-voltage supply. With its low dropout, high accuracy, and compact form factor, it stands out as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess