Product Overview: LD6806CX4/36H
The LD6806CX4/36H is a high-performance, low-dropout linear voltage regulator designed and manufactured by NXP Semiconductors. This compact and efficient component is ideal for a wide range of applications, including but not limited to mobile phones, handheld devices, and portable media players.
Key Features
- Output Voltage: The LD6806CX4/36H provides a stable output voltage of 3.6V, which is critical for consistent device operation.
- Low Dropout: With its low dropout performance, this regulator ensures efficient operation even when the input voltage is close to the output voltage, making it perfect for battery-powered applications where maximizing battery life is crucial.
- High Accuracy: The output voltage accuracy of this regulator is ±2%, ensuring reliable and consistent power supply to sensitive electronic components.
- Current Capability: It can deliver up to 150 mA of continuous output current, catering to the needs of medium-power devices.
- Thermal Protection: The built-in thermal protection feature adds an extra layer of safety, preventing the device from overheating during high-current operations.
- Small Footprint: The regulator comes in a tiny, space-saving 4-bump wafer-level chip-scale package (WLCSP), making it a great choice for space-constrained applications.
Applications
The versatility of the LD6806CX4/36H makes it suitable for a variety of applications. It is particularly beneficial in scenarios where space is at a premium and energy efficiency is a priority. Its robust design and reliable performance make it an excellent choice for:
- Mobile Phones
- Handheld GPS Units
- Portable Media Players
- Digital Cameras
- Healthcare Devices
- Smart Wearables
Conclusion
In summary, the LD6806CX4/36H from NXP Semiconductors is a versatile, high-performance LDO voltage regulator that offers a compact design, high accuracy, and low dropout performance. Its features make it an ideal choice for designers looking to optimize power management in portable and space-sensitive electronics.