EN
  • EN
  • DE

LD6815TD/18P,125

Part No LD6815TD/18P,125
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC Reg Ldo 1.8V 0.15A 5TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Case / Package TSOP
Dropout Voltage 250 mV
Max Input Voltage 5.5 V
Max Operating Temperature 85 °C
Max Output Current 150 mA
Max Power Dissipation 800 mW
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Output Current 150 mA
Output Type Fixed
Output Voltage 1.8 V
Output Voltage Accuracy 2 %
Packaging Tape and Reel
Polarity Positive
Power Dissipation 800 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1181506-LD6815TD/18P,125
Categories PMIC - Voltage Regulators - Linear
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD6815TD/18P,125 CAD Model

Description

Product Overview: LD6815TD/18P,125 by NXP

The LD6815TD/18P,125 is a high-performance, low-dropout voltage regulator designed and manufactured by NXP Semiconductors. This component is part of NXP's extensive line of power management integrated circuits, which are engineered to provide stable and reliable power to sensitive electronic systems.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage, ensuring a consistent power supply for the connected devices.
  • High Accuracy: The LD6815TD/18P,125 offers high accuracy in voltage regulation, which is crucial for maintaining the performance and longevity of electronic components.
  • Low Dropout: The low dropout feature of this regulator means it can continue to provide a stable output voltage even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated applications.
  • Thermal Protection: It includes thermal protection mechanisms that prevent the device from overheating, ensuring safe operation under various conditions.
  • Package: The device comes in a compact package, making it suitable for space-constrained applications.

Applications

The LD6815TD/18P,125 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • GPS receivers
  • Portable gaming devices
  • Other battery-powered electronics where power efficiency is critical

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the LD6815TD/18P,125 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by electronic manufacturers and engineers. With its robust design and advanced features, the LD6815TD/18P,125 is an excellent choice for designers looking for a dependable power management solution.

Ordering Information

The LD6815TD/18P,125 is available for order under the specified part number. For detailed information about pricing, availability, and ordering, interested parties should contact NXP Semiconductors or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess