EN
  • EN
  • DE

LM431AC

Part No LM431AC
Manufacturer NXP / Nexperia
Description Adjustable precision shunt regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1199870-LM431AC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM431AC CAD Model

Description

Product Overview: LM431AC Precision Adjustable Shunt Regulator

The LM431AC from NXP Semiconductors is a versatile and precision adjustable shunt regulator that offers excellent stability and performance for a wide range of applications. This three-terminal adjustable shunt regulator operates over a wide voltage range, from 2.5V to 36V, and is characterized by its ease of use and minimal external component requirements.

Key Features

  • Voltage Reference: The LM431AC can be programmed from the reference voltage of 2.5V up to 36V when used with two external resistors.
  • Tolerance: The device features a tight tolerance level, with a typical temperature stability of only ±0.5% over the entire temperature range.
  • Low Output Noise: It offers a low dynamic output impedance and low output noise, making it suitable for high precision applications.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various industrial and consumer applications.
  • Package Options: The LM431AC is available in multiple package options to suit different board layouts and space requirements.

Applications

The LM431AC is ideal for use in numerous applications such as power supplies, battery chargers, voltage monitoring, and adjustable voltage references. Its precision and programmability make it a go-to solution for engineers looking to create stable and reliable systems.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The LM431AC shunt regulator is no exception and is designed to meet the high standards expected by industry professionals. Each device undergoes rigorous testing to ensure it meets the specified performance criteria.

Design Support

NXP offers comprehensive design support for the LM431AC, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly integrate the device into their projects, reducing development time and ensuring a smooth design process.

Overall, the LM431AC is a highly reliable and precise adjustable shunt regulator that delivers consistent performance, making it an excellent choice for designers seeking a robust voltage reference solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0882 $58.2120
1,595+ $0.0725 $115.6375
2,475+ $0.0701 $173.4975
3,410+ $0.0678 $231.1980
4,405+ $0.0656 $288.9680
5,895+ $0.0588 $346.6260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess