EN
  • EN
  • DE

MIC2151YML

Part No MIC2151YML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2-PHASE DUAL OUTPUT PWM SYNCHRON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Micrel
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 14.5V
Frequency - Switching 300kHz
Duty Cycle (Max) 83%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Dead Time Control, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Base Product Number MIC2151
Standard Package 202 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 754857-MIC2151YML
Ultra Librarian 3D Model Ultra Librarian MIC2151YML CAD Model

Description

The MIC2151YML is a DC-DC switching controller integrated circuit (IC) designed for power management in electronic devices.

  • Function: step-down
  • Topology: buck
  • Switching Frequency: 300kHz
  • Control Features: current limit, dead time control, enable, power good, and soft start
  • Outputs: two
  • Output Configuration: positive
  • Synchronous Rectifier Capability:
  • Surface-Mount Device:
  • Package: 24-VFQFN exposed pad, 24-MLF
  • Temperature Range: -40°C to 125°C
  • Active Product:
  • Manufacturer: Micrel
  • Suitable for: applications that require efficient DC-DC power conversion and control

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess